BI Technologies Corporation Fixed Inductors - HM50-103KLF HM50-103KLF

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965542-HM50-103KLF Packaging: Bulk Current Rating: 100 mA Length: 16 mm Shielding: Unshielded Inductance: 10 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 100 mA Categories: Fixed Inductors DC Resistance (DCR): 26.4 Ω Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 125 mA Series Resistance: 26.4 Ω Lead/Base Style: Axial
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965542-HM50-103KLF Packaging: Bulk Current Rating: 100 mA Length: 16 mm Shielding: Unshielded Inductance: 10 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 100 mA Categories: Fixed Inductors DC Resistance (DCR): 26.4 Ω Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 125 mA Series Resistance: 26.4 Ω Lead/Base Style: Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM50-103KLF - 965542-HM50-103KLF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM50-103KLF
965542-HM50-103KLF
Fixed Inductors - HM50-103KLF 965542-HM50-103KLF
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965542-HM50-103KLF Packaging: Bulk Current Rating: 100 mA Length: 16 mm Shielding: Unshielded Inductance: 10 mH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 100 mA Categories: Fixed Inductors DC Resistance (DCR): 26.4 Ω Case / Package: Axial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 125 mA Series Resistance: 26.4 Ω Lead/Base Style: Axial

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965542-HM50-103KLF
Packaging: Bulk
Current Rating: 100 mA
Length: 16 mm
Shielding: Unshielded
Inductance: 10 mH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Military Standard: Not
DC Current: 100 mA
Categories: Fixed Inductors
DC Resistance (DCR): 26.4 Ω
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Saturation Current: 125 mA
Series Resistance: 26.4 Ω
Lead/Base Style: Axial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 965542-HM50-103KLF
Product Name Fixed Inductors - HM50-103KLF
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 10000 microH
DCR 26.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details