TT Electronics Transformer, Pulse, 1 Tt Electronics/bi Technologies HM42-20002LFTR

Description
TRANSFORMER, PULSE, 1:1, 785uH; Turns Ratio:1:1; Inductance:785µH; DC Resistance:0.6ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, PULSE, 1:1, 785uH; Turns Ratio:1:1; Inductance:785µH; DC Resistance:0.6ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Pulse, 1 Tt Electronics/bi Technologies - 85W3239 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1 Tt Electronics/bi Technologies
85W3239
Transformer, Pulse, 1 Tt Electronics/bi Technologies 85W3239
TRANSFORMER, PULSE, 1:1, 785uH; Turns Ratio:1:1; Inductance:785µH; DC Resistance:0.6ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, PULSE, 1:1, 785uH; Turns Ratio:1:1; Inductance:785µH; DC Resistance:0.6ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 85W3239
Product Name Transformer, Pulse, 1 Tt Electronics/bi Technologies
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS10-2500 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers