TT Electronics Transformer, 15 Tt Electronics/bi Technologies HM41-11510LF

Description
TRANSFORMER, 15:15:10 , 470UH; Turns Ratio:15:15:1; Inductance:470µH; DC Resistance:0.1ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 15:15:10 , 470UH; Turns Ratio:15:15:1; Inductance:470µH; DC Resistance:0.1ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 15 Tt Electronics/bi Technologies - 87T7932 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 15 Tt Electronics/bi Technologies
87T7932
Transformer, 15 Tt Electronics/bi Technologies 87T7932
TRANSFORMER, 15:15:10 , 470UH; Turns Ratio:15:15:1; Inductance:470µH; DC Resistance:0.1ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, 15:15:10 , 470UH; Turns Ratio:15:15:1; Inductance:470µH; DC Resistance:0.1ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 87T7932
Product Name Transformer, 15 Tt Electronics/bi Technologies
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details