Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063012-HM33-H10100L
Packaging: Tape and Reel
Termination: Gull Wing
Current Rating: 20 A
Length: 8.13 mm
Inductance: 2 mH
Height - Seated (Max): 5.33 mm
Number of Pins: 6
Width: 7.11 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 5.5 Ω
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.13 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Lead/Base Style: Gull Wing
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063012-HM33-H10100LFTR |
| Product Name | OEM Parts - OEM Parts (F - I) - HM33-H10100LFTR |