TT Electronics Current Sense Transformers - HM33-10100LFTR HM33-10100LFTR

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 809132-HM33-10100LFT R Packaging: Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 2mH DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm) Height - Seated (Maximum): 0.210" (5.33mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 809132-HM33-10100LFT R Packaging: Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 2mH DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm) Height - Seated (Maximum): 0.210" (5.33mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - HM33-10100LFTR - 809132-HM33-10100LFTR - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - HM33-10100LFTR
809132-HM33-10100LFTR
Current Sense Transformers - HM33-10100LFTR 809132-HM33-10100LFTR
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 809132-HM33-10100LFT R Packaging: Reel Type: Invasive Termination Style: Gull Wing Mounting Style: SMD Inductance: 2mH DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm) Height - Seated (Maximum): 0.210" (5.33mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited)

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 809132-HM33-10100LFTR
Packaging: Reel
Type: Invasive
Termination Style: Gull Wing
Mounting Style: SMD
Inductance: 2mH
DC Resistance (DCR): 5mOhm Primary, 5.5Ohm Secondary
Dimension: 0.320" L x 0.283" W (8.13mm x 8.20mm)
Height - Seated (Maximum): 0.210" (5.33mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 809132-HM33-10100LFTR
Product Name Current Sense Transformers - HM33-10100LFTR
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 1532A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details