TT Electronics OEM Parts - OEM Parts (F - I) - HM33-10070LFTR HM33-10070LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999644-HM33-10070LFT R Termination: SMD/SMT Termination: Gull Wing Current Rating: 10 A Length: 8.13 mm Inductance: 980 µH Height - Seated (Max): 5.33 mm Mounting: SMD (SMT) Frequency: 10 Hz Number of Pins: 6 Width: 7.11 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 4.75 Ω Alternative Parts (Cross-Reference): CSE5-100701; PA1005.070NLT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.13 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Lead/Base Style: Gull Wing
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999644-HM33-10070LFT R Termination: SMD/SMT Termination: Gull Wing Current Rating: 10 A Length: 8.13 mm Inductance: 980 µH Height - Seated (Max): 5.33 mm Mounting: SMD (SMT) Frequency: 10 Hz Number of Pins: 6 Width: 7.11 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 4.75 Ω Alternative Parts (Cross-Reference): CSE5-100701; PA1005.070NLT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.13 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Lead/Base Style: Gull Wing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HM33-10070LFTR - 999644-HM33-10070LFTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HM33-10070LFTR
999644-HM33-10070LFTR
OEM Parts - OEM Parts (F - I) - HM33-10070LFTR 999644-HM33-10070LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999644-HM33-10070LFT R Termination: SMD/SMT Termination: Gull Wing Current Rating: 10 A Length: 8.13 mm Inductance: 980 µH Height - Seated (Max): 5.33 mm Mounting: SMD (SMT) Frequency: 10 Hz Number of Pins: 6 Width: 7.11 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 4.75 Ω Alternative Parts (Cross-Reference): CSE5-100701; PA1005.070NLT; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.13 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C Lead/Base Style: Gull Wing

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999644-HM33-10070LFTR
Termination: SMD/SMT
Termination: Gull Wing
Current Rating: 10 A
Length: 8.13 mm
Inductance: 980 µH
Height - Seated (Max): 5.33 mm
Mounting: SMD (SMT)
Frequency: 10 Hz
Number of Pins: 6
Width: 7.11 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 4.75 Ω
Alternative Parts (Cross-Reference): CSE5-100701; PA1005.070NLT;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.13 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Lead/Base Style: Gull Wing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999644-HM33-10070LFTR
Product Name OEM Parts - OEM Parts (F - I) - HM33-10070LFTR
Unlock Full Specs
to access all available technical data