TT Electronics OEM Parts - OEM Parts (F - I) - HM31-31300LF HM31-31300LF

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063009-HM31-31300LF Termination: PC Pin Current Rating: 20 A Length: 23 mm Inductance: 48 mH Height - Seated (Max): 18 mm Width: 18 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063009-HM31-31300LF Termination: PC Pin Current Rating: 20 A Length: 23 mm Inductance: 48 mH Height - Seated (Max): 18 mm Width: 18 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HM31-31300LF - 1063009-HM31-31300LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HM31-31300LF
1063009-HM31-31300LF
OEM Parts - OEM Parts (F - I) - HM31-31300LF 1063009-HM31-31300LF
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063009-HM31-31300LF Termination: PC Pin Current Rating: 20 A Length: 23 mm Inductance: 48 mH Height - Seated (Max): 18 mm Width: 18 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11 Ω Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063009-HM31-31300LF
Termination: PC Pin
Current Rating: 20 A
Length: 23 mm
Inductance: 48 mH
Height - Seated (Max): 18 mm
Width: 18 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 11 Ω
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063009-HM31-31300LF
Product Name OEM Parts - OEM Parts (F - I) - HM31-31300LF
Unlock Full Specs
to access all available technical data