Welwyn Components, Ltd. Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-95R3MT1

Description
RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9900
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9900
RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9708
Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9708
RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 20%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9900
Product Name Res, 95R3, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers