Welwyn Components, Ltd. Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-95R3KT18

Description
RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2208
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2208
RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7197
Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7197
RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95R3, 10%, 1.5W, 2512, THICK FILM; Resistance:95.3ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2208
Product Name Res, 95R3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details