Welwyn Components, Ltd. Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-93R1KT18

Description
RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5653
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5653
RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2204
Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2204
RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93R1, 10%, 1.5W, 2512, THICK FILM; Resistance:93.1ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5653
Product Name Res, 93R1, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details