Welwyn Components, Ltd. Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-91RMT1

Description
RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9761
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9761
RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7191
Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7191
RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 20%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9761
Product Name Res, 91R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers