Welwyn Components, Ltd. Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-90K9MT1

Description
RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9888
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9888
RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2307
Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2307
RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 20%, 1.5W, 2512, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9888
Product Name Res, 90K9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details