Welwyn Components, Ltd. Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-909KMT1

Description
RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7258
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7258
RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4873
Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4873
RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 20%, 1.5W, 2512, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7258
Product Name Res, 909K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details