Welwyn Components, Ltd. Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-8R06JT1

Description
RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4848
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4848
RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4633
Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4633
RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8R06, 5%, 1.5W, 2512, THICK FILM; Resistance:8.06ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4848
Product Name Res, 8R06, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details