Welwyn Components, Ltd. Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-8K2JT18

Description
RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4842
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4842
RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9716
Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9716
RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K2, 5%, 1.5W, 2512, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4842
Product Name Res, 8K2, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers