Welwyn Components, Ltd. Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-84R5KT1

Description
RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4862
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4862
RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7170
Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7170
RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84R5, 10%, 1.5W, 2512, THICK FILM; Resistance:84.5ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4862
Product Name Res, 84R5, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers