Welwyn Components, Ltd. Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-845RMT18

Description
RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4663
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4663
RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9668
Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9668
RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 20%, 1.5W, 2512, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4663
Product Name Res, 845R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details