Welwyn Components, Ltd. Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-845KKT1

Description
RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1429
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1429
RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9737
Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9737
RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845K, 10%, 1.5W, 2512, THICK FILM; Resistance:845kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH1429
Product Name Res, 845K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 845000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers