Welwyn Components, Ltd. Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-820RMT18

Description
RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9668
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9668
RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4652
Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4652
RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 20%, 1.5W, 2512, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9668
Product Name Res, 820R, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details