Welwyn Components, Ltd. Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-7K15JT18

Description
RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7186
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7186
RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7323
Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7323
RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 5%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7186
Product Name Res, 7K15, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details