Welwyn Components, Ltd. Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-78K7JT18

Description
RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3918
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3918
RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9638
Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9638
RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 5%, 1.5W, 2512, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3918
Product Name Res, 78K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details