Welwyn Components, Ltd. Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-76K8JT1

Description
RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7345
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7345
RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3912
Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3912
RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 5%, 1.5W, 2512, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7345
Product Name Res, 76K8, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details