Welwyn Components, Ltd. Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-75RJT18

Description
RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7154
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7154
RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1411
Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1411
RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75R, 5%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7154
Product Name Res, 75R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details