Welwyn Components, Ltd. Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-75KKT18

Description
RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2155
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2155
RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3908
Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3908
RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 10%, 1.5W, 2512, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2155
Product Name Res, 75K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers