Welwyn Components, Ltd. Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-750KKT18

Description
RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2157
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2157
RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7343
Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7343
RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750K, 10%, 1.5W, 2512, THICK FILM; Resistance:750kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2157
Product Name Res, 750K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 750000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details