Welwyn Components, Ltd. Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-732KMT18

Description
RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4624
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4624
RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0673
Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0673
RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 20%, 1.5W, 2512, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4624
Product Name Res, 732K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details