Welwyn Components, Ltd. Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-69R8KT1

Description
RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5606
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5606
RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7183
Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7183
RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 69R8, 10%, 1.5W, 2512, THICK FILM; Resistance:69.8ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5606
Product Name Res, 69R8, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details