Welwyn Components, Ltd. Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-68RKT18

Description
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9600
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9600
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH1391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH1391
Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH1391
RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 10%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9600
Product Name Res, 68R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details