Welwyn Components, Ltd. Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-68RJT18

Description
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9599
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9599
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9684
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9684
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9599
Product Name Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details