Welwyn Components, Ltd. Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-68RJT1

Description
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4805
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4805
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7176
Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7176
RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68R, 5%, 1.5W, 2512, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH4805
Product Name Res, 68R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details