Welwyn Components, Ltd. Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-66K5JT18

Description
RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7311
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7311
RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9800 - Newark, An Avnet Company
Chicago, IL, United States
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9800
Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9800
RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 66K5, 5%, 1.5W, 2512, THICK FILM; Resistance:66.5kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7311
Product Name Res, 66K5, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details