Welwyn Components, Ltd. Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-64R9MT18

Description
RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2121
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2121
RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2122
Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2122
RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 20%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2121
Product Name Res, 64R9, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details