Welwyn Components, Ltd. Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-64R9JT1

Description
RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3890 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3890
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3890
RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2236
Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2236
RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64R9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3890
Product Name Res, 64R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details