Welwyn Components, Ltd. Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-64K9JT1

Description
RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7306
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7306
RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4798
Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4798
RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 64K9, 5%, 1.5W, 2512, THICK FILM; Resistance:64.9kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7306
Product Name Res, 64K9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details