Welwyn Components, Ltd. Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-63R4KT18

Description
RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9792
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9792
RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3889
Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3889
RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63R4, 10%, 1.5W, 2512, THICK FILM; Resistance:63.4ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9792
Product Name Res, 63R4, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers