Welwyn Components, Ltd. Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-604KMT18

Description
RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7145
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7145
RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9666
Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9666
RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 604K, 20%, 1.5W, 2512, THICK FILM; Resistance:604kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7145
Product Name Res, 604K, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details