Welwyn Components, Ltd. Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-5R9JT1

Description
RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 03AH9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
03AH9529
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 03AH9529
RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0638
Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0638
RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R9, 5%, 1.5W, 2512, THICK FILM; Resistance:5.9ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03AH9529
Product Name Res, 5R9, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details