Welwyn Components, Ltd. Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-5R49JT1

Description
RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9611
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9611
RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9612
Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9612
RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R49, 5%, 1.5W, 2512, THICK FILM; Resistance:5.49ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9611
Product Name Res, 5R49, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 5.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details