Welwyn Components, Ltd. Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-5R1JT1

Description
RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4501
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4501
RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2046
Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2046
RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5R1, 5%, 1.5W, 2512, THICK FILM; Resistance:5.1ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4501
Product Name Res, 5R1, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers