Welwyn Components, Ltd. Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-57R6MT18

Description
RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9759
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9759
RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7112
Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7112
RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57R6, 20%, 1.5W, 2512, THICK FILM; Resistance:57.6ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH9759
Product Name Res, 57R6, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers