Welwyn Components, Ltd. Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-576KJT1

Description
RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 07AH0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
07AH0650
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 07AH0650
RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2193
Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2193
RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 576K, 5%, 1.5W, 2512, THICK FILM; Resistance:576kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07AH0650
Product Name Res, 576K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details