Welwyn Components, Ltd. Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-549KKT18

Description
RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2073
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2073
RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7110
Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7110
RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 549K, 10%, 1.5W, 2512, THICK FILM; Resistance:549kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2073
Product Name Res, 549K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers