Welwyn Components, Ltd. Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-53K6KT18

Description
RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9533
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9533
RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7251
Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7251
RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 53K6, 10%, 1.5W, 2512, THICK FILM; Resistance:53.6kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9533
Product Name Res, 53K6, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details