Welwyn Components, Ltd. Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-52K3KT1

Description
RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH9624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH9624
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH9624
RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9740
Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9740
RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 52K3, 10%, 1.5W, 2512, THICK FILM; Resistance:52.3kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH9624
Product Name Res, 52K3, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details