Welwyn Components, Ltd. Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-523KKT18

Description
RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7097
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7097
RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7248
Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7248
RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 523K, 10%, 1.5W, 2512, THICK FILM; Resistance:523kohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7097
Product Name Res, 523K, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 523000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details