Welwyn Components, Ltd. Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R99JT18

Description
RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH4440
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH4440
RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9467
Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9467
RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R99, 5%, 1.5W, 2512, THICK FILM; Resistance:4.99ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH4440
Product Name Res, 4R99, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details