Welwyn Components, Ltd. Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R7JT18

Description
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3819
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3819
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4675
Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4675
RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R7, 5%, 1.5W, 2512, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3819
Product Name Res, 4R7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details