Welwyn Components, Ltd. Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R64MT18

Description
RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1993
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1993
RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1992
Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1992
RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R64, 20%, 1.5W, 2512, THICK FILM; Resistance:4.64ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1993
Product Name Res, 4R64, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers