Welwyn Components, Ltd. Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4R22MT1

Description
RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH1988
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH1988
RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9679
Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9679
RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4R22, 20%, 1.5W, 2512, THICK FILM; Resistance:4.22ohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH1988
Product Name Res, 4R22, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details