Welwyn Components, Ltd. Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-4K7MT1

Description
RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH3809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH3809
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH3809
RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH2082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH2082
Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH2082
RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 20%, 1.5W, 2512, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH3809
Product Name Res, 4K7, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details